8D 5C 5#16 PIN PLUG
8D 5C 5#16 PIN PLUG
CIRCULAR CONN, PLUG, 15-5, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-5 RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8D515W05PN | 8D515W05PN | 19AC1299 |
| Product Name | Circular Conn, Plug, 15-5, Cable; Product Range Souriau-Sunbank/eaton | ||
| Gender | Male / Plug |