Souriau Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton 8D515S97AN

Description
CIRCULAR CONN, PLUG, 15-97, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 15-97, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton - 20AC8995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton
20AC8995
Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton 20AC8995
CIRCULAR CONN, PLUG, 15-97, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15-97, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20AC8995
Product Name Circular Conn, Plug, 15-97, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data