Souriau
8D 18C 18#20 Pin Plug Souriau-Sunbank/eaton
8D515M18PN
Description
8D 18C 18#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 18C 18#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
8D 18C 18#20 Pin Plug Souriau-Sunbank/eaton
05AK8742
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D515M18PN |
8D515M18PN |
05AK8742 |
|
Product Name
|
|
|
8D 18C 18#20 Pin Plug Souriau-Sunbank/eaton |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details