Souriau Circular Conn, Plug, 13-8, Cable; Product Range Souriau-Sunbank/eaton 8D513K08SN-LC

Description
8D 8C 8#20 SKT PLUG
Request a Quote
Description
8D 8C 8#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D513K08SN-LC - PEI-Genesis
Philadelphia, PA, United States
8D 8C 8#20 SKT PLUG

8D 8C 8#20 SKT PLUG

Buy Now
Circular Conn, Plug, 13-8, Cable; Product Range Souriau-Sunbank/eaton - 19AC1092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 13-8, Cable; Product Range Souriau-Sunbank/eaton
19AC1092
Circular Conn, Plug, 13-8, Cable; Product Range Souriau-Sunbank/eaton 19AC1092
CIRCULAR CONN, PLUG, 13-8, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 13-8, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D513K08SN-LC 19AC1092
Product Name Circular Conn, Plug, 13-8, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 4
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers