8D 4C 4#16 SKT PLUG
CIRCULAR CONN, PLUG, 13-4, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:13-4 RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8D513F04SN | 19AC1043 |
| Product Name | Circular Conn, Plug, 13-4, Cable; Product Range Souriau-Sunbank/eaton | |
| Gender | Male / Plug |