Souriau Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton 8D511Z35BN

Description
CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton - 19AC1018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton
19AC1018
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton 19AC1018
CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19AC1018
Product Name Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details