Souriau Circular Conn, Plug, 11-98, Cable; Product Range Souriau-Sunbank/eaton 8D511W98PN

Description
8D 6C 6#20 PIN PLUG
Request a Quote
Description
8D 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
8D 6C 6#20 PIN PLUG

8D 6C 6#20 PIN PLUG

Buy Now
 - Souriau 8D511W98PN - PEI-Genesis
Philadelphia, PA, United States
8D 6C 6#20 PIN PLUG

8D 6C 6#20 PIN PLUG

Buy Now
Circular Conn, Plug, 11-98, Cable; Product Range Souriau-Sunbank/eaton - 19AC0994 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11-98, Cable; Product Range Souriau-Sunbank/eaton
19AC0994
Circular Conn, Plug, 11-98, Cable; Product Range Souriau-Sunbank/eaton 19AC0994
CIRCULAR CONN, PLUG, 11-98, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-98 RoHS Compliant: No

CIRCULAR CONN, PLUG, 11-98, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8D511W98PN Souriau 8D511W98PN 19AC0994
Product Name Circular Conn, Plug, 11-98, Cable; Product Range Souriau-Sunbank/eaton
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details