Souriau
8D 1C 1#8 Pin Plug Souriau-Sunbank/eaton
8D511W80AA
Description
8D 1C 1#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 1C 1#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
8D 1C 1#8 Pin Plug Souriau-Sunbank/eaton
05AK8436
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D511W80AA |
05AK8436 |
|
Product Name
|
|
8D 1C 1#8 Pin Plug Souriau-Sunbank/eaton |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details