Souriau Circular Conn, Plug, 11-5, Cable; Product Range Souriau-Sunbank/eaton 8D511S05AN

Description
CIRCULAR CONN, PLUG, 11-5, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 11-5, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 11-5, Cable; Product Range Souriau-Sunbank/eaton - 18AC4485 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11-5, Cable; Product Range Souriau-Sunbank/eaton
18AC4485
Circular Conn, Plug, 11-5, Cable; Product Range Souriau-Sunbank/eaton 18AC4485
CIRCULAR CONN, PLUG, 11-5, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 11-5, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC4485
Product Name Circular Conn, Plug, 11-5, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107142 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details