Souriau Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton 8D511F35SA

Description
CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton - 19AC0942 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton
19AC0942
Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton 19AC0942
CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 11-35, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19AC0942
Product Name Circular Conn, Plug, 11-35, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products