The 8D 3C 6#20 Skt Plug is a part of the SOURIAU 38999 Series III connectors, designed for high-performance applications in extreme environments. This connector features a screw-coupling mechanism with a self-locking design, ensuring secure connections. It is compliant with MIL-DTL-38999 Series III and EN3645 standards, making it suitable for aerospace and military applications. The product is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It offers high contact density, accommodating up to 128 contacts of size #22D, and is engineered to withstand harsh conditions, including high temperatures up to 200°C and significant vibration. This connector is ideal for engineers seeking reliable and robust connectivity solutions in demanding environments.
8D 3C 6#20 SKT PLUG
8D 3C 6#20 SKT PLUG ROHS COMPLIANT: YES
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8D509F98BD | 20AC8457 |
| Product Name | 8D 3C 6#20 Skt Plug Rohs Compliant Souriau-Sunbank/eaton | |
| Gender | Male / Plug |