SOURIAU
8D121Z16AN -- 8D 16C 16#16 PIN RECP SOURIAU-SUNBANK/EATON
Souriau
8D 16C 16#16 Pin Recp Souriau-Sunbank/eaton
8D121Z16AN
Description
8D 16C 16#16 PIN RECP
Description
8D 16C 16#16 PIN RECP
Suppliers
8D 16C 16#16 Pin Recp Souriau-Sunbank/eaton
05AK7564
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
05AK7564 |
|
Product Name
|
8D 16C 16#16 Pin Recp Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details