SOURIAU
8D117ZC26PB -- 8D 26C 26#20 PIN RECP SOURIAU-SUNBANK/EATON
Souriau
8D 26C 26#20 Pin Recp Souriau-Sunbank/eaton
8D117ZC26PB
Description
8D 26C 26#20 PIN RECP
Description
8D 26C 26#20 PIN RECP
Suppliers
8D 26C 26#20 Pin Recp Souriau-Sunbank/eaton
20AC7139
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
20AC7139 |
|
Product Name
|
8D 26C 26#20 Pin Recp Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details