Souriau
8D 1C 1#8 Pin Recp Souriau-Sunbank/eaton
8D111F80AA
Description
8D 1C 1#8 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 1C 1#8 PIN RECP
Request a Quote
Email Supplier
Suppliers
8D 1C 1#8 Pin Recp Souriau-Sunbank/eaton
05AK7059
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D111F80AA |
05AK7059 |
|
Product Name
|
|
8D 1C 1#8 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
Current Rating
8.0 amps
View Details
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers