The 8D 2C 2#16 Skt Recp is a connector compliant with RoHS standards, designed for use in demanding environments. It is part of the MIL-DTL-38999 Series III, known for its high contact density and robust performance. This connector features a screw-coupling mechanism with a self-locking design, ensuring secure connections even in high-vibration applications. It is suitable for various applications, including aerospace and military, and has been developed to withstand extreme conditions, including temperatures up to 200°C. The product is also available in multiple materials, including composite and titanium, which offer weight savings and enhanced mechanical resistance.
8D 2C 2#16 SKT RECP
8D 2C 2#16 SKT RECP ROHS COMPLIANT: YES
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8D111F02BA | 20AC6196 |
| Product Name | 8D 2C 2#16 Skt Recp Rohs Compliant Souriau-Sunbank/eaton | |
| Gender | Female / Jack |