Souriau
8D 3C 6#20 Pin Recp Souriau-Sunbank/eaton
8D109Z98PB-LC
Description
8D 3C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 3C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
8D 3C 6#20 Pin Recp Souriau-Sunbank/eaton
05AK7014
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D109Z98PB-LC |
05AK7014 |
|
Product Name
|
|
8D 3C 6#20 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Coaxial Connector
Voltage Rating
700 volts
Current Rating
1.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers