8D 8C 8#8 SKT RECP
CIRCULAR CONN, RCPT, 25-8, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Souriau 8D025W08BN | 19AC0842 |
| Product Name | Circular Conn, Rcpt, 25-8, Wall Mount; Product Range Souriau-Sunbank/eaton | |
| Gender | Female / Jack |