Souriau Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton 8D025W07AA

Description
8D 99C 97#22D 2#8 PIN RECP
Request a Quote
Description
8D 99C 97#22D 2#8 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D025W07AA - PEI-Genesis
Philadelphia, PA, United States
8D 99C 97#22D 2#8 PIN RECP

8D 99C 97#22D 2#8 PIN RECP

Buy Now
Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton - 18AC4259 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton
18AC4259
Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton 18AC4259
CIRCULAR CONN, RCPT, 25-7, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, 25-7, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D025W07AA 18AC4259
Product Name Circular Conn, Rcpt, 25-7, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0266-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details