SOURIAU
8D025J08PB-LC -- 8D 8C 8#8 PIN RECP SOURIAU-SUNBANK/EATON
Souriau
8D 8C 8#8 Pin Recp Souriau-Sunbank/eaton
8D025J08PB-LC
Description
8D 8C 8#8 PIN RECP
Description
8D 8C 8#8 PIN RECP
Suppliers
8D 8C 8#8 Pin Recp Souriau-Sunbank/eaton
05AK6619
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
05AK6619 |
|
Product Name
|
8D 8C 8#8 Pin Recp Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details