Souriau
8D 37C 37#16 Pin Recp Souriau-Sunbank/eaton
8D025F37PN
Description
8D 37C 37#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 37C 37#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
8D 37C 37#16 Pin Recp Souriau-Sunbank/eaton
05AK6495
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D025F37PN |
05AK6495 |
|
Product Name
|
|
8D 37C 37#16 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Mounting
Free Hanging (In-Line), Right Angle
Voltage Rating
250 volts
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers