Souriau Circular Conn, Rcpt, 25-29, Wall Mount; Product Range Souriau-Sunbank/eaton 8D025F29AN

Description
8D 29C 29#16 PIN RECP
Request a Quote
Description
8D 29C 29#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
8D 29C 29#16 PIN RECP

8D 29C 29#16 PIN RECP

Buy Now
 - Souriau 8D025F29AN - PEI-Genesis
Philadelphia, PA, United States
8D 29C 29#16 PIN RECP

8D 29C 29#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 25-29, Wall Mount; Product Range Souriau-Sunbank/eaton - 19AC0815 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-29, Wall Mount; Product Range Souriau-Sunbank/eaton
19AC0815
Circular Conn, Rcpt, 25-29, Wall Mount; Product Range Souriau-Sunbank/eaton 19AC0815
CIRCULAR CONN, RCPT, 25-29, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-29, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8D025F29AN Souriau 8D025F29AN 19AC0815
Product Name Circular Conn, Rcpt, 25-29, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
D-Sub, D-Shaped Connector Adapters - 2262-A40838-037-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details