Souriau Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton 8D025F19PN-LC

Description
8D 19C 19#12 PIN RECP
Request a Quote
Description
8D 19C 19#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
8D 19C 19#12 PIN RECP

8D 19C 19#12 PIN RECP

Buy Now
 - Souriau 8D025F19PN-LC - PEI-Genesis
Philadelphia, PA, United States
8D 19C 19#12 PIN RECP

8D 19C 19#12 PIN RECP

Buy Now
Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton - 19AC0809 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton
19AC0809
Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton 19AC0809
CIRCULAR CONN, RCPT, 25-19, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 25-19, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8D025F19PN-LC Souriau 8D025F19PN-LC 19AC0809
Product Name Circular Conn, Rcpt, 25-19, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1230-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details