Souriau 8D 19C 19#12 Skt Recp Rohs Compliant Souriau-Sunbank/eaton 8D025F19BB

Description
8D 19C 19#12 SKT RECP ROHS COMPLIANT: YES
Description
8D 19C 19#12 SKT RECP ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 8D 19C 19#12 Skt Recp is a connector compliant with RoHS standards, designed for use in aerospace and military applications. It is part of the MIL-DTL-38999 Series III, known for its screw-coupled design and high contact density, accommodating up to 128 contacts of size #22D. This connector is engineered to withstand harsh environments, including high vibration and temperatures up to 200°C. The product features a self-locking mechanism for secure coupling and is available in various materials, including composite and titanium options, which provide weight savings and enhanced mechanical resistance. This connector is suitable for critical applications requiring reliability and durability.

Datasheet Summary
Powered by GS/AI

The 8D 19C 19#12 Skt Recp is a connector compliant with RoHS standards, designed for use in aerospace and military applications. It is part of the MIL-DTL-38999 Series III, known for its screw-coupled design and high contact density, accommodating up to 128 contacts of size #22D. This connector is engineered to withstand harsh environments, including high vibration and temperatures up to 200°C. The product features a self-locking mechanism for secure coupling and is available in various materials, including composite and titanium options, which provide weight savings and enhanced mechanical resistance. This connector is suitable for critical applications requiring reliability and durability.

Suppliers

Company
Product
Description
Supplier Links
8D 19C 19#12 Skt Recp Rohs Compliant Souriau-Sunbank/eaton - 20AC6044 - Newark, An Avnet Company
Chicago, IL, United States
8D 19C 19#12 Skt Recp Rohs Compliant Souriau-Sunbank/eaton
20AC6044
8D 19C 19#12 Skt Recp Rohs Compliant Souriau-Sunbank/eaton 20AC6044
8D 19C 19#12 SKT RECP ROHS COMPLIANT: YES

8D 19C 19#12 SKT RECP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20AC6044
Product Name 8D 19C 19#12 Skt Recp Rohs Compliant Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers