Souriau Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton 8D023W55BA

Description
8D 55C 55#20 SKT RECP
Request a Quote
Description
8D 55C 55#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D023W55BA - PEI-Genesis
Philadelphia, PA, United States
8D 55C 55#20 SKT RECP

8D 55C 55#20 SKT RECP

Buy Now
Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton - 20AC5949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton
20AC5949
Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton 20AC5949
CIRCULAR CONN, RCPT, 23-55, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONN, RCPT, 23-55, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D023W55BA 20AC5949
Product Name Circular Conn, Rcpt, 23-55, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details