Souriau Mil Spec Circular Connectors 8D021W41PN

Description
D38999 Conn,8D,Recep,male,4 1way,thread
Request a Quote
Description
D38999 Conn,8D,Recep,male,4 1way,thread
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Circular Connectors - 7640992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
7640992
Mil Spec Circular Connectors 7640992
D38999 Conn,8D,Recep,male,4 1way,thread

D38999 Conn,8D,Recep,male,41way,thread

Supplier's Site
 - Souriau 8D021W41PN - PEI-Genesis
Philadelphia, PA, United States
8D 41C 41#20 PIN RECP

8D 41C 41#20 PIN RECP

Buy Now
Circular Conn, Rcpt, 21-41, Wall Mount; Product Range Souriau-Sunbank/eaton - 19AC0748 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-41, Wall Mount; Product Range Souriau-Sunbank/eaton
19AC0748
Circular Conn, Rcpt, 21-41, Wall Mount; Product Range Souriau-Sunbank/eaton 19AC0748
CIRCULAR CONN, RCPT, 21-41, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, RCPT, 21-41, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  RS Components, Ltd. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7640992 Souriau 8D021W41PN 19AC0748
Product Name Mil Spec Circular Connectors Circular Conn, Rcpt, 21-41, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
PCI Express - 10018783-11000MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details