Souriau Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton 8D021W16PN

Description
8D 16C 16#16 PIN RECP
Request a Quote
Description
8D 16C 16#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D021W16PN - PEI-Genesis
Philadelphia, PA, United States
8D 16C 16#16 PIN RECP

8D 16C 16#16 PIN RECP

Buy Now
Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton - 19AC0733 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton
19AC0733
Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton 19AC0733
CIRCULAR CONN, RCPT, 21-16, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, RCPT, 21-16, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D021W16PN 19AC0733
Product Name Circular Conn, Rcpt, 21-16, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Sheer Pwr - 10132381-2080ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 200.0 amps
View Details
2 suppliers
Barrier Blocks - 1920-1882-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 20 AWG
View Details