Souriau Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton 8D021F75AA

Description
CIRCULAR CONN, RCPT, 21-75, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, 21-75, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton - 18AC4196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton
18AC4196
Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton 18AC4196
CIRCULAR CONN, RCPT, 21-75, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, RCPT, 21-75, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18AC4196
Product Name Circular Conn, Rcpt, 21-75, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Banana Plug to 0.080″ Pin Socket, Adapter - 8012 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details