Souriau Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton 8D021F39PN

Description
CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton - 19AC0713 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton
19AC0713
Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton 19AC0713
CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONN, RCPT, 21-39, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19AC0713
Product Name Circular Conn, Rcpt, 21-39, Wall Mount; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-3221 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
7 suppliers