Souriau Circular Conn, Rcpt, 15-97, Wall Mount; Product Range Souriau-Sunbank/eaton 8D015W97BN

Description
8D 12C 8#20 4#16 SKT RECP
Request a Quote
Description
8D 12C 8#20 4#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Souriau 8D015W97BN - PEI-Genesis
Philadelphia, PA, United States
8D 12C 8#20 4#16 SKT RECP

8D 12C 8#20 4#16 SKT RECP

Buy Now
Circular Conn, Rcpt, 15-97, Wall Mount; Product Range Souriau-Sunbank/eaton - 19AC0585 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-97, Wall Mount; Product Range Souriau-Sunbank/eaton
19AC0585
Circular Conn, Rcpt, 15-97, Wall Mount; Product Range Souriau-Sunbank/eaton 19AC0585
CIRCULAR CONN, RCPT, 15-97, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, RCPT, 15-97, WALL MOUNT; Product Range:Souriau 8D Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Souriau 8D015W97BN 19AC0585
Product Name Circular Conn, Rcpt, 15-97, Wall Mount; Product Range Souriau-Sunbank/eaton
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
SMA Female to BNC Female, Adapter - 9322 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details