Souriau
8D 5C 5#16 Pin Recp Souriau-Sunbank/eaton
8D015W05AA
Description
8D 5C 5#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 5C 5#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
8D 5C 5#16 Pin Recp Souriau-Sunbank/eaton
05AK5798
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D015W05AA |
8D015W05AA |
05AK5798 |
|
Product Name
|
|
|
8D 5C 5#16 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details