Souriau
8D 5C 5#16 Skt Recp Souriau-Sunbank/eaton
8D015M05BN
Description
8D 5C 5#16 SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 5C 5#16 SKT RECP
Request a Quote
Email Supplier
Suppliers
8D 5C 5#16 Skt Recp Souriau-Sunbank/eaton
05AK5712
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D015M05BN |
05AK5712 |
|
Product Name
|
|
8D 5C 5#16 Skt Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
6 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details