Souriau
8D 8C 8#20 Pin Recp Souriau-Sunbank/eaton
8D013J08PA
Description
8D 8C 8#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 8C 8#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
8D 8C 8#20 Pin Recp Souriau-Sunbank/eaton
05AK5443
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D013J08PA |
05AK5443 |
|
Product Name
|
|
8D 8C 8#20 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers