Souriau
8D 4C 4#16 Pin Recp Souriau-Sunbank/eaton
8D013J04PC
Description
8D 4C 4#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 4C 4#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
8D 4C 4#16 Pin Recp Souriau-Sunbank/eaton
05AK5424
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D013J04PC |
05AK5424 |
|
Product Name
|
|
8D 4C 4#16 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details