Souriau
8D 4C 4#22D Skt Recp Souriau-Sunbank/eaton
8D011M22BD
Description
8D 4C 4#22D SKT RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
8D 4C 4#22D SKT RECP
Request a Quote
Email Supplier
Suppliers
8D 4C 4#22D Skt Recp Souriau-Sunbank/eaton
05AK5270
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 8D011M22BD |
05AK5270 |
|
Product Name
|
|
8D 4C 4#22D Skt Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details