Eaton Corp. / Commercial Controls Division Switch, Toggle, Spdt, 6A, 125V; Switch Operation Eaton 8928K479

Description
SWITCH, TOGGLE, SPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 6A, 125V; Switch Operation Eaton - 11M1864 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 125V; Switch Operation Eaton
11M1864
Switch, Toggle, Spdt, 6A, 125V; Switch Operation Eaton 11M1864
SWITCH, TOGGLE, SPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M1864
Product Name Switch, Toggle, Spdt, 6A, 125V; Switch Operation Eaton
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Light Switches - 2289511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Toggle Switches - 2-1825138-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Hardware - AT401G - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details