SWITCH, TOGGLE, DPDT, 18A, 115V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:18A; Switch Mounting:-; Contact Voltage AC Nom:115V; Switch Terminals:Screw RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 8830K13 | 41F646 |
| Product Name | Rocker & Toggle Switches | Switch, Toggle, Dpdt, 18A, 115V; Switch Operation Eaton |
| Switch Type | Toggle | Toggle |
| Maintained Contact Switch Function | Three Position (No Center OFF) | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |