Eaton Corp. / Commercial Controls Division Switch, Toggle, Dpst, 18A, 115V; Switch Operation Eaton 8823K6

Description
SWITCH, TOGGLE, DPST, 18A, 115V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8800 Series; Contact Current Max:18A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPST, 18A, 115V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8800 Series; Contact Current Max:18A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 18A, 115V; Switch Operation Eaton - 20M3080 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 18A, 115V; Switch Operation Eaton
20M3080
Switch, Toggle, Dpst, 18A, 115V; Switch Operation Eaton 20M3080
SWITCH, TOGGLE, DPST, 18A, 115V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8800 Series; Contact Current Max:18A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: Yes

SWITCH, TOGGLE, DPST, 18A, 115V; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8800 Series; Contact Current Max:18A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 20M3080
Product Name Switch, Toggle, Dpst, 18A, 115V; Switch Operation Eaton
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw; DPST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Process Sealed Subminiature Toggle - A12JV-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 450-08-4-1-25-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details