UPS, 120V, 900W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):1kVA / 900W; Input Voltage AC Max:284V; Output Voltage:120VAC; Backup Time - Full Load:12min; Product Range:-; Length:482.6mm; Width:437.896mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 95M8416 |
| Product Name | Ups, 120V, 900W; Power Supply Approvals Eaton Powerware |
| Regulatory Compliance | RoHS Compliant |