Eaton Aerospace Group Switch, Toggle, ENV. Sealed, SCREW TERM., DPDT, ON-OFF-ON 8531K1

Description
28 VDC⁄115 VAC Voltage Rating, DPDT Contact Form, Environmentally Sealed, Switches UL recognized, CSA certified. Designed for demanding industrial applications, switches are environmentally sealed to “spraytight” Requirements for the MIL-STD-108E. Meets or exceeds commercial hose-down tests. Nickel-plated brass toggle resists corrosion. Contact Ratings (Maintained): @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load); @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load). Temperature Range: –50°F to +150°F. Watertight seal per MIL-STD-108E exceeds IP 66⁄67. UL recognized and CSA certified. Temperature range -46 °C to +66 °C.
Description
28 VDC⁄115 VAC Voltage Rating, DPDT Contact Form, Environmentally Sealed, Switches UL recognized, CSA certified. Designed for demanding industrial applications, switches are environmentally sealed to “spraytight” Requirements for the MIL-STD-108E. Meets or exceeds commercial hose-down tests. Nickel-plated brass toggle resists corrosion. Contact Ratings (Maintained): @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load); @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load). Temperature Range: –50°F to +150°F. Watertight seal per MIL-STD-108E exceeds IP 66⁄67. UL recognized and CSA certified. Temperature range -46 °C to +66 °C.

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, ENV. Sealed, SCREW TERM., DPDT, ON-OFF-ON - 70176325 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, ENV. Sealed, SCREW TERM., DPDT, ON-OFF-ON
70176325
Switch, Toggle, ENV. Sealed, SCREW TERM., DPDT, ON-OFF-ON 70176325
28 VDC⁄115 VAC Voltage Rating, DPDT Contact Form, Environmentally Sealed, Switches UL recognized, CSA certified. Designed for demanding industrial applications, switches are environmentally sealed to “spraytight” Requirements for the MIL-STD-108E. Meets or exceeds commercial hose-down tests. Nickel-plated brass toggle resists corrosion. Contact Ratings (Maintained): @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load); @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load). Temperature Range: –50°F to +150°F. Watertight seal per MIL-STD-108E exceeds IP 66⁄67. UL recognized and CSA certified. Temperature range -46 °C to +66 °C.

28 VDC⁄115 VAC Voltage Rating, DPDT Contact Form, Environmentally Sealed, Switches
UL recognized, CSA certified. Designed for demanding industrial applications, switches are environmentally sealed to “spraytight” Requirements for the MIL-STD-108E. Meets or exceeds commercial hose-down tests. Nickel-plated brass toggle resists corrosion. Contact Ratings (Maintained): @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load); @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load). Temperature Range: –50°F to +150°F.
Watertight seal per MIL-STD-108E exceeds IP 66⁄67. UL recognized and CSA certified. Temperature range -46 °C to +66 °C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Toggle Switches
Product Number 70176325
Product Name Switch, Toggle, ENV. Sealed, SCREW TERM., DPDT, ON-OFF-ON
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Screw Terminals
Length / Diameter 0.4800 inch (12.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT460A - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details