Eaton Aerospace Group Switch, Toggle, Enviromentally Sealed, Screw Terminals, SPST, On-None-Off 8530K9

Description
Environmentally Sealed Toggle Switches UL recognized, CSA certified. Designed for demanding industrial applications, switches are environmentally sealed to “spraytight” Requirements for the MIL-STD-108E. Meets or exceeds commercial hose-down tests. Nickel-plated brass toggle resists corrosion. Contact Ratings (Maintained): @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load); @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load). Temperature Range: –50°F to +150°F. These toggle switches have screw terminals and panel mounting.
Description
Environmentally Sealed Toggle Switches UL recognized, CSA certified. Designed for demanding industrial applications, switches are environmentally sealed to “spraytight” Requirements for the MIL-STD-108E. Meets or exceeds commercial hose-down tests. Nickel-plated brass toggle resists corrosion. Contact Ratings (Maintained): @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load); @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load). Temperature Range: –50°F to +150°F. These toggle switches have screw terminals and panel mounting.

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Enviromentally Sealed, Screw Terminals, SPST, On-None-Off - 70176323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Enviromentally Sealed, Screw Terminals, SPST, On-None-Off
70176323
Switch, Toggle, Enviromentally Sealed, Screw Terminals, SPST, On-None-Off 70176323
Environmentally Sealed Toggle Switches UL recognized, CSA certified. Designed for demanding industrial applications, switches are environmentally sealed to “spraytight” Requirements for the MIL-STD-108E. Meets or exceeds commercial hose-down tests. Nickel-plated brass toggle resists corrosion. Contact Ratings (Maintained): @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load); @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load). Temperature Range: –50°F to +150°F. These toggle switches have screw terminals and panel mounting.

Environmentally Sealed Toggle Switches
UL recognized, CSA certified. Designed for demanding industrial applications, switches are environmentally sealed to “spraytight” Requirements for the MIL-STD-108E. Meets or exceeds commercial hose-down tests. Nickel-plated brass toggle resists corrosion. Contact Ratings (Maintained): @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load); @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load). Temperature Range: –50°F to +150°F.
These toggle switches have screw terminals and panel mounting.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Toggle Switches
Product Number 70176323
Product Name Switch, Toggle, Enviromentally Sealed, Screw Terminals, SPST, On-None-Off
Switch Type Toggle
Momentary Contact Switch Function On-None-Off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Screw Terminals
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details