Eaton Aerospace Group Switch, Toggle, ENV. Sealed, SCREW TERM., SPDT, ON-NONE-(ON) 8530K5

Description
Toggle Switch, 28 VDC Voltage Rating UL recognized, CSA certified. Designed for demanding industrial applications, switches are environmentally sealed to “spraytight” Requirements for the MIL-STD-108E. Meets or exceeds commercial hose-down tests. Nickel-plated brass toggle resists corrosion. Contact Ratings (Maintained): @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load); @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load). Temperature Range: –50°F to +150°F. Toggle switch with screw termination.
Description
Toggle Switch, 28 VDC Voltage Rating UL recognized, CSA certified. Designed for demanding industrial applications, switches are environmentally sealed to “spraytight” Requirements for the MIL-STD-108E. Meets or exceeds commercial hose-down tests. Nickel-plated brass toggle resists corrosion. Contact Ratings (Maintained): @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load); @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load). Temperature Range: –50°F to +150°F. Toggle switch with screw termination.

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, ENV. Sealed, SCREW TERM., SPDT, ON-NONE-(ON) - 70176355 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, ENV. Sealed, SCREW TERM., SPDT, ON-NONE-(ON)
70176355
Switch, Toggle, ENV. Sealed, SCREW TERM., SPDT, ON-NONE-(ON) 70176355
Toggle Switch, 28 VDC Voltage Rating UL recognized, CSA certified. Designed for demanding industrial applications, switches are environmentally sealed to “spraytight” Requirements for the MIL-STD-108E. Meets or exceeds commercial hose-down tests. Nickel-plated brass toggle resists corrosion. Contact Ratings (Maintained): @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load); @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load). Temperature Range: –50°F to +150°F. Toggle switch with screw termination.

Toggle Switch, 28 VDC Voltage Rating
UL recognized, CSA certified. Designed for demanding industrial applications, switches are environmentally sealed to “spraytight” Requirements for the MIL-STD-108E. Meets or exceeds commercial hose-down tests. Nickel-plated brass toggle resists corrosion. Contact Ratings (Maintained): @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load); @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load). Temperature Range: –50°F to +150°F.
Toggle switch with screw termination.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Toggle Switches
Product Number 70176355
Product Name Switch, Toggle, ENV. Sealed, SCREW TERM., SPDT, ON-NONE-(ON)
Switch Type Toggle
Momentary Contact Switch Function On-None-(On)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Screw Terminals
Standards / Compliances CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1962306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Width 1.74 inch (44.1 mm)
View Details
Process Sealed Subminiature Toggle - A15KB-AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
T1 Custom Sealed Toggle Switches - T1 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details