Toggle Switch, 28 VDC Voltage Rating
UL recognized, CSA certified. Designed for demanding industrial applications, switches are environmentally sealed to “spraytight” Requirements for the MIL-STD-108E. Meets or exceeds commercial hose-down tests. Nickel-plated brass toggle resists corrosion. Contact Ratings (Maintained): @ 115 VAC — 15 A (resistive), 10 A (inductive), 3 A (lamp load); @ 28 VDC — 20 A (resistive), 15 A (inductive), 5 A (lamp load). Temperature Range: –50°F to +150°F.
Toggle switch with screw termination.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 70176322 |
| Product Name | Switch, Toggle, ENV. Sealed, SCREW TERM., SPDT, ON-NONE-ON |
| Switch Type | Toggle |
| Momentary Contact Switch Function | On-None-On |
| Pole & Throw Specifications | Single Pole, Double Throw |
| Terminal Type | Screw Terminals |
| Standards / Compliances | CSA Certified; UL Listed |