SOURIAU
85107E145PX5044 -- 851 5C 5#16 PIN RECP SOURIAU-SUNBANK/EATON
Souriau
851 5C 5#16 Pin Recp Souriau-Sunbank/eaton
85107E145PX5044
Description
851 5C 5#16 PIN RECP
Description
851 5C 5#16 PIN RECP
Suppliers
851 5C 5#16 Pin Recp Souriau-Sunbank/eaton
08AK3820
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08AK3820 |
|
Product Name
|
851 5C 5#16 Pin Recp Souriau-Sunbank/eaton |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details