Souriau
851 5C 5#16 Pin Recp Souriau-Sunbank/eaton
85107A145PY5044
Description
851 5C 5#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
851 5C 5#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
851 5C 5#16 Pin Recp Souriau-Sunbank/eaton
08AK3593
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 85107A145PY5044 |
08AK3593 |
|
Product Name
|
|
851 5C 5#16 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details