Souriau
851 5C 5#16 Pin Plug Souriau-Sunbank/eaton
85106R145PY50
Description
851 5C 5#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
851 5C 5#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
851 5C 5#16 Pin Plug Souriau-Sunbank/eaton
08AK2989
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 85106R145PY50 |
08AK2989 |
|
Product Name
|
|
851 5C 5#16 Pin Plug Souriau-Sunbank/eaton |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Chassis, Panel
Voltage Rating
300 volts
Current Rating
30.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers