Souriau
851 16C 16#16 Pin Plug Souriau-Sunbank/eaton
85106EC2016PW50
Description
851 16C 16#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
851 16C 16#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
851 16C 16#16 Pin Plug Souriau-Sunbank/eaton
08AK1525
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 85106EC2016PW50 |
08AK1525 |
|
Product Name
|
|
851 16C 16#16 Pin Plug Souriau-Sunbank/eaton |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details