Souriau
851 10C 10#20 Pin Plug Souriau-Sunbank/eaton
85106E1210PZ50
Description
851 10C 10#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
851 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
851 10C 10#20 Pin Plug Souriau-Sunbank/eaton
08AK1669
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 85106E1210PZ50 |
08AK1669 |
|
Product Name
|
|
851 10C 10#20 Pin Plug Souriau-Sunbank/eaton |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details