Souriau
851 61C 61#20 Pin Recp Souriau-Sunbank/eaton
85102R2461PZ50
Description
851 61C 61#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
851 61C 61#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
851 61C 61#20 Pin Recp Souriau-Sunbank/eaton
08AK0764
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 85102R2461PZ50 |
08AK0764 |
|
Product Name
|
|
851 61C 61#20 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details