Souriau
851 16C 16#16 Pin Recp Souriau-Sunbank/eaton
85102R2016PY50
Description
851 16C 16#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
851 16C 16#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
851 16C 16#16 Pin Recp Souriau-Sunbank/eaton
08AK0665
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 85102R2016PY50 |
08AK0665 |
|
Product Name
|
|
851 16C 16#16 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers