Souriau
851 61C 61#20 Pin Recp Souriau-Sunbank/eaton
85102E2461P50
Description
851 61C 61#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
851 61C 61#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
851 61C 61#20 Pin Recp Souriau-Sunbank/eaton
08AK0330
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Souriau 85102E2461P50 |
08AK0330 |
|
Product Name
|
|
851 61C 61#20 Pin Recp Souriau-Sunbank/eaton |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details